The TSV6393IST from STMicroelectronics is a cutting-edge precision operational amplifier that offers a perfect blend of performance and power efficiency. Designed for a wide range of applications, this op-amp is particularly suitable for sensor signal conditioning, active filtering, and low-side current sensing. Its compact size and high reliability make it an excellent choice for both industrial and consumer electronics.
With a low input offset voltage of just 800 µV and a tiny 2.7 V to 5.5 V operating supply voltage range, the TSV6393IST provides a high degree of accuracy in signal amplification. The device boasts a low power consumption of just 29 µA at 5 V, which is ideal for battery-powered applications where energy efficiency is critical.
Furthermore, the TSV6393IST features a rail-to-rail input and output, which maximizes the dynamic range when operating from low supply voltages. This operational amplifier also offers a gain bandwidth product of 1.3 MHz and a phase margin of 60 degrees, which ensures stability and good frequency response for closed-loop gains.
The robust design of the TSV6393IST includes an extended temperature range from -40°C to +125°C, making it suitable for harsh environments. The device comes in a miniature 5-pin TSOT23-5 package, which is highly space-efficient and perfect for applications where board space is at a premium.
Key features of the TSV6393IST include:
- Low input offset voltage: 800 µV max
- Low supply voltage range: 2.7 V to 5.5 V
- Low power consumption: 29 µA at 5 V
- Rail-to-rail input and output
- Gain bandwidth product: 1.3 MHz
- Extended temperature range: -40°C to +125°C
- Miniature 5-pin TSOT23-5 package
Whether you're designing precision analog circuits, integrating sensor interfaces, or developing power-sensitive applications, the TSV6393IST from STMicroelectronics offers the performance and reliability you need in a compact, power-efficient package.