EN
  • EN
  • DE

TSV6192AIDT

Part No TSV6192AIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08V/µs
Gain Bandwidth Product 450 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 800 µV
Current - Supply 10.5µA
Current - Output / Channel 63 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSV6192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-11431-1,497-11431-2,-497-11431-6,497-11431-6,-497-11431-1,-497-11431-2
Standard Package 2,500
Win Source Part Number 968384-TSV6192AIDT
Ultra Librarian 3D Model Ultra Librarian TSV6192AIDT CAD Model

Description

Overview of TSV6192AIDT

The TSV6192AIDT is a high-performance operational amplifier from STMicroelectronics that stands out for its low-power consumption and rail-to-rail input/output. This operational amplifier is an ideal choice for a wide range of applications, from automotive to industrial and consumer electronics, thanks to its versatility and efficiency.

Key Features

  • Low Power Consumption: The TSV6192AIDT is designed to operate with minimal power, making it suitable for battery-powered applications where energy efficiency is crucial.
  • Rail-to-Rail Input/Output: With its rail-to-rail input and output capability, the amplifier can handle a wide range of input signals and provide a large output swing, maximizing the dynamic range.
  • Wide Bandwidth: It offers a bandwidth of 1.3 MHz, allowing it to handle a variety of signals with different frequency characteristics effectively.
  • Low Input Bias Current: The device features a low input bias current, reducing the impact on the signal source and enhancing the accuracy of the amplification.
  • Extended Temperature Range: The TSV6192AIDT is operational over an extended temperature range, making it reliable in various environmental conditions.
  • Stability: The operational amplifier is designed to be stable when driving capacitive loads, which is essential for maintaining signal integrity in complex circuits.

Applications

The TSV6192AIDT's characteristics make it suitable for a diverse set of applications, including:

  • Sensor signal conditioning
  • Battery-powered applications
  • Automotive electronics
  • Portable devices
  • Active filtering
  • Medical instrumentation

Product Specifications

The TSV6192AIDT is available in a small 5-pin SOT23-5 package, which is ideal for space-constrained applications. The operational amplifier operates within a supply voltage range of 2.7 V to 5.5 V, providing designers with flexibility in various circuit designs. It also features an extended temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.

With its combination of low power consumption, rail-to-rail input/output, and wide bandwidth, the TSV6192AIDT from STMicroelectronics is a robust solution for designers looking to optimize their electronic designs for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess