EN
  • EN
  • DE

TSM1002DSDT

Part No TSM1002DSDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 396305-TSM1002DSDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1002DSDT CAD Model

Description

The TSM1002DSDT is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of their extensive range of power management devices, specifically tailored for advanced energy-saving applications.

Key Features

  • High Efficiency: The TSM1002DSDT is engineered to provide high conversion efficiency, which is crucial for minimizing energy loss in power supply operations.
  • Low Power Consumption: It operates with exceptionally low quiescent current, making it ideal for battery-powered applications where power conservation is paramount.
  • Voltage Regulation: This device offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits even under fluctuating power conditions.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, thus enhancing the longevity and reliability of both the device and the application it is used in.
  • Current Limiting: Its current limiting capabilities protect against overcurrent conditions, which can be critical in preventing damage to power circuits.

Applications

The versatility of the TSM1002DSDT allows it to be used across a wide range of applications. It is particularly suited for:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Power supply units for personal computers and laptops
  • LED lighting systems
  • Telecommunication equipment

Technical Specifications

The TSM1002DSDT boasts an impressive set of technical specifications that make it a top choice for designers and engineers looking for a reliable power management solution:

  • Adjustable output voltage for flexible use in various circuit designs
  • High switching frequency to enable the use of smaller external components, reducing overall design size
  • Robust package design to ensure durability and ease of integration into different systems

In conclusion, the TSM1002DSDT from STMicroelectronics is a robust and versatile power management integrated circuit that offers efficiency, reliability, and high performance for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess