EN
  • EN
  • DE

ST72F324BORC

Part No ST72F324BORC
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838924-ST72F324BORC
Ultra Librarian 3D Model Ultra Librarian ST72F324BORC CAD Model

Description

The ST72F324BORC is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This powerful microcontroller is based on the industry-proven STM7 core, ensuring efficient operation and compatibility with a variety of development tools.

Key Features

  • Core: High-density 8-bit STM7 CPU core operating at up to 16 MHz frequency, providing the perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 32KB of on-chip Flash program memory, offering endurance and retention that are ideal for applications requiring frequent code updates or data storage.
  • RAM: 1KB of RAM ensures sufficient space for data manipulation and storage during complex operations.
  • Peripherals: A rich set of integrated peripherals including timers, UART, SPI, and I²C interfaces, enabling versatile communication and control capabilities.
  • I/O Ports: Up to 28 programmable I/O lines provide extensive interfacing options to connect with sensors, actuators, and other components.
  • ADC: Onboard 10-bit analog-to-digital converter with multiple channels allows for precise measurement of analog signals.
  • Supply Voltage: The device operates over a wide range of supply voltages, from 3.0 to 5.5 volts, accommodating various power sources and conditions.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliable operation even in harsh environments.
  • Packages: Available in a variety of packages to fit different assembly and space requirements.

Applications

The ST72F324BORC is designed to address the needs of a diverse array of applications including industrial control systems, consumer electronics, automotive modules, and home appliances. Its robust feature set and flexible I/O options make it particularly well-suited for tasks that require efficient data processing, real-time control, and dependable communication interfaces.

Support and Resources

STMicroelectronics provides extensive support for the ST72F324BORC with a comprehensive ecosystem that includes development tools, software libraries, and documentation to accelerate the design and development process. Engineers can access a wide range of resources, such as datasheets, application notes, and reference designs, to facilitate seamless integration into their projects.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess