EN
  • EN
  • DE

TSH95IN

Part No TSH95IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 150 MHz
Input Bias Current 15 µA
Input Offset Voltage (Vos) 4 mV
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Nominal Supply Current 24 mA
Number of Channels 4
Operating Supply Voltage 6 V
Output Current 40 mA
RoHS Non-Compliant
Slew Rate 110 V/µs
Voltage Gain 70 dB
Win Source Part Number 1101424-TSH95IN
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSH95IN CAD Model

Description

The TSH95IN is a cutting-edge operational amplifier designed by STMicroelectronics, tailored for applications demanding high-speed performance and low power consumption. This device is part of a family of operational amplifiers that offer a perfect balance between speed and power efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Slew Rate: With a slew rate of 400 V/µs, the TSH95IN ensures rapid voltage changes, beneficial for fast signal amplification in high-speed circuits.
  • Wide Bandwidth: The amplifier boasts a large bandwidth of 70 MHz, which is essential for maintaining signal integrity in high-frequency applications.
  • Low Noise Performance: Its low noise density of 12 nV/√Hz at 100 kHz makes it suitable for sensitive audio and instrumentation applications where signal clarity is paramount.
  • Supply Voltage Range: The TSH95IN operates over a wide supply voltage range from 2.7 V to 12 V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.

Applications

With its robust feature set, the TSH95IN is highly versatile and can be utilized in several key applications, including:

  • Video and imaging systems
  • High-speed signal processing
  • Telecommunications
  • ADC/DAC buffers
  • Audio processing
  • Active filters
  • Test and measurement equipment

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The TSH95IN operational amplifier is no exception, as it is manufactured with rigorous standards ensuring reliability and performance consistency. This makes the TSH95IN a trustworthy component for both industrial and consumer-grade applications.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess