EN
  • EN
  • DE

TSH93IN

Part No TSH93IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 150 MHz
Input Bias Current 15 µA
Input Offset Voltage (Vos) 4 mV
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Nominal Supply Current 18 mA
Number of Channels 3
Operating Supply Voltage 6 V
RoHS Non-Compliant
Slew Rate 110 V/µs
Voltage Gain 70 dB
Win Source Part Number 1101422-TSH93IN
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSH93IN CAD Model

Description

The TSH93IN from STMicroelectronics is a high-performance, triple operational amplifier (op-amp) integrated circuit, designed to address a wide range of applications that require high bandwidth and slew rate. This product is part of STMicroelectronics' TSH93 series, known for its high-speed capabilities and low noise performance.

Key Features

  • High Slew Rate: The TSH93IN boasts an impressive slew rate, making it suitable for applications that require rapid voltage changes, such as video processing or fast data acquisition systems.
  • Wide Bandwidth: With its high bandwidth, the TSH93IN can handle a broad range of frequencies, which is essential for audio processing, telecommunications, and other high-frequency signal applications.
  • Low Noise: The design of the TSH93IN minimizes noise, ensuring clean signal amplification, which is critical for precision electronics and sensitive instrumentation.
  • Low Distortion: The op-amp provides low harmonic distortion, which is beneficial for high-fidelity audio applications and other systems where maintaining signal integrity is paramount.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply specifications and enabling flexibility in system design.

Applications

The versatility of the TSH93IN makes it an excellent choice for a multitude of applications, including:

  • High-speed signal conditioning
  • Active filters and oscillators
  • Video amplifiers
  • Audio processing equipment
  • Telecommunications systems
  • ADC/DAC buffers

Package and Quality

The TSH93IN is available in a standard 14-pin DIP (Dual In-line Package) or SO (Small Outline) package, which is suitable for both through-hole and surface-mount technology (SMT) assembly processes. STMicroelectronics is committed to delivering high-quality products, and the TSH93IN is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion

In summary, the TSH93IN from STMicroelectronics is a robust, high-speed triple operational amplifier that offers designers a mix of high performance, low noise, and wide bandwidth. Its ability to operate across a range of voltages and its low distortion characteristics make it an ideal choice for professionals seeking an op-amp that can deliver precision in high-speed applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess