EN
  • EN
  • DE

TSH82ID

Part No TSH82ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 118V/μs
Gain Bandwidth Product 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Supply Current 9.8mA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH82
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274731-TSH82ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH82ID CAD Model

Description

STMicroelectronics TSH82ID Dual Operational Amplifier

The TSH82ID is a high-performance dual operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is particularly well-suited for applications requiring low noise, high speed, and wide bandwidth operational amplifiers. With its impressive specifications, the TSH82ID is ideal for professional audio equipment, active filters, and high-quality video processing circuits.

Boasting a wide supply voltage range of 4.5V to 16V, the TSH82ID can be easily integrated into a variety of electronic systems without the need for additional power regulation. This versatility makes it an excellent choice for both battery-operated and line-powered applications. The operational amplifier features a high slew rate of 15V/μs, ensuring that the signal transitions are swift and precise, which is critical for high-speed signal processing tasks.

The TSH82ID is characterized by its low noise performance, with an equivalent input noise voltage of just 4.5nV/√Hz at 1kHz. This low noise floor enhances the signal integrity and improves the overall performance of the audio or video systems in which it is used. Additionally, the device provides a wide bandwidth of 80MHz, allowing it to handle a broad range of frequencies without significant signal degradation.

Designed with a unity-gain stable configuration, the TSH82ID can be employed in various feedback configurations without the risk of oscillation. This feature simplifies the design process and enhances the stability of the final product. The operational amplifier also features a high output current capability, which enables it to drive heavy loads while maintaining its dynamic performance.

Available in a compact SO-8 package, the TSH82ID is space-efficient and easy to integrate into PCB layouts. Its small footprint makes it an excellent choice for space-constrained applications where performance cannot be compromised. Furthermore, the TSH82ID is fully specified over the extended temperature range of -40°C to +105°C, ensuring reliable operation in a wide range of environmental conditions.

With its combination of low noise, high speed, and wide bandwidth, the TSH82ID from STMicroelectronics is an outstanding solution for designers looking to enhance the performance of their high-fidelity audio and video systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess