EN
  • EN
  • DE

TSH300IDT

Part No TSH300IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 230V/µs
-3db Bandwidth 200 MHz
Current - Input Bias 30 µA
Voltage - Input Offset 500 µV
Current - Supply 15.3mA
Current - Output / Channel 82 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSH300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1805-TSH300IDTTR,1805-TSH300IDTCT,497-4776-1,-497-4776-2,497-4776-2,-497-4776-1
Standard Package 2,500
Win Source Part Number 1225176-TSH300IDT
Ultra Librarian 3D Model Ultra Librarian TSH300IDT CAD Model

Description

STMicroelectronics TSH300IDT High Performance Operational Amplifier

The TSH300IDT is a high-performance operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This op-amp is particularly well-suited for applications requiring low noise and low distortion audio amplification, as well as for high-speed signal conditioning in data acquisition systems.

Key Features:

  • High Slew Rate: The TSH300IDT boasts a high slew rate, which ensures rapid voltage changes are accurately reproduced, making it ideal for fast signal amplification.
  • Low Noise Performance: With its low noise characteristics, this operational amplifier is perfect for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • Wide Bandwidth: The device features a wide bandwidth that allows it to handle a broad range of frequencies without compromising the quality of the amplified signal.
  • Low Distortion: The TSH300IDT provides low harmonic distortion, which is essential for high-fidelity audio applications and precision instrumentation.
  • Stable Operation: It is designed for stability and reliability, ensuring consistent performance across various conditions and applications.
  • Supply Voltage Range: This operational amplifier operates over a wide range of supply voltages, making it versatile for use in different circuit configurations.

Applications:

The TSH300IDT operational amplifier is suitable for a wide array of applications, including:

  • Professional audio equipment
  • High-quality audio pre-amplifiers
  • Active filters and signal processing
  • Instrumentation and control systems
  • Data acquisition systems
  • Medical equipment

Product Specifications:

The TSH300IDT is available in a SO-8 package, providing a compact footprint for space-constrained applications. Its extended temperature range ensures operation in diverse environments. For detailed technical specifications, designers are encouraged to refer to the comprehensive datasheet provided by STMicroelectronics.

In summary, the TSH300IDT from STMicroelectronics is a versatile and high-quality operational amplifier that meets the demands of sophisticated audio and signal processing applications. Its superior performance characteristics make it a go-to choice for engineers looking for reliability and excellence in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess