EN
  • EN
  • DE

TSH151ID

Part No TSH151ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 150MHz
Current - Input Bias 2pA
Voltage - Input Offset 500μV
Operating Supply Current 25mA
Channel Output Current 100mA
Supply Voltage - Operating ±3 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1114622-TSH151ID
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH151ID CAD Model

Description

The TSH151ID from STMicroelectronics is a high-precision voltage comparator known for its low power consumption and wide single-supply voltage range. This device is an ideal choice for a variety of applications that require fast and reliable voltage level detection.

Key Features

  • Single Supply Operation: The TSH151ID operates on a wide single-supply voltage range of 2.7V to 16V, making it versatile for use in both low and standard voltage applications.
  • Low Power Consumption: With a typical supply current of only 20 µA, this voltage comparator is an excellent choice for battery-operated and portable devices where power efficiency is crucial.
  • Fast Response Time: The device boasts a propagation delay typically less than 2.5 µs, ensuring swift response in systems that require quick decision-making capabilities.
  • Open-Drain Output: The TSH151ID features an open-drain output that allows for direct connection to a variety of loads and is compatible with digital logic levels.
  • Input Offset Voltage: It has a low input offset voltage, which enhances the accuracy of the voltage comparison process.
  • Temperature Range: The device is operational over an extended industrial temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The TSH151ID is designed for applications that require a precise and robust voltage comparison solution. It is commonly used in:

  • Battery chargers and management systems
  • Window comparators
  • Level shifters
  • Overvoltage and undervoltage detection
  • Logic voltage translators
  • Automotive and industrial electronics

Product Summary

The TSH151ID is a high-performance, low-power voltage comparator with a wide operating voltage range and fast response time, suitable for a broad array of applications. Its open-drain output, low input offset voltage, and operation across a wide temperature range make it a reliable and flexible component for designing efficient and accurate voltage detection circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess