EN
  • EN
  • DE

TSC888AILT

Part No TSC888AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Current Sense Amplifier Circuit - SOT-23-5
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TSC888
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-8269-1, 497-8269-2, 497-8269-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901286-TSC888AILT
Ultra Librarian 3D Model Ultra Librarian TSC888AILT CAD Model

Description

The TSC888AILT from STMicroelectronics is a cutting-edge, low power voltage comparator designed for a wide range of applications where power efficiency is crucial. This device is part of STMicroelectronics' commitment to providing energy-saving innovations to the electronics market. The TSC888AILT is housed in a compact 5-lead SOT23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Ultra-Low Power Consumption: The TSC888AILT operates with a very low supply current, making it suitable for battery-powered devices and applications that require minimal power usage.
  • Wide Supply Voltage Range: This comparator can function over a broad supply voltage range, from 1.6V to 5V, providing versatility for various circuit designs and ensuring compatibility with both low and standard voltage logic levels.
  • Fast Response Time: Despite its low power design, the TSC888AILT does not compromise on speed, offering a fast propagation delay that ensures quick response times for critical applications.
  • Push-Pull Output Stage: The device features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design by providing a rail-to-rail output that can directly drive the load.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in various environmental conditions.

Applications

The TSC888AILT is suitable for numerous applications, including but not limited to:

  • Battery-powered devices
  • Portable and wearable electronics
  • Power supply control
  • Window comparators
  • Threshold detectors/sensors
  • Energy-saving circuitry

With its impressive feature set, the TSC888AILT is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems. By integrating this low power comparator from STMicroelectronics, developers can achieve a perfect balance between power conservation and functionality.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5846 $55.4610
80+ $1.3002 $104.0160
120+ $1.2596 $151.1520
165+ $1.2189 $201.1185
215+ $1.1783 $253.3345
285+ $1.0564 $301.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess