EN
  • EN
  • DE

TSB712AIYDT

Part No TSB712AIYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000426-TSB712AIYDT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear- Amplifiers-Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Amplifier Type General Purpose
Slew Rate 3V/µs
Gain Bandwidth Product 6 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 650 µV
Current - Supply 1.8mA
Ultra Librarian 3D Model Ultra Librarian TSB712AIYDT CAD Model

Description

Introducing the TSB712AIYDT Operational Amplifier from STMicroelectronics

The TSB712AIYDT is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, a leader in semiconductor solutions. Designed for applications that require high accuracy and stability, this op-amp is a perfect fit for a wide range of electronic circuits, including sensor interfaces, active filtering, and industrial control systems.

Key Features

  • Precision Performance: The TSB712AIYDT boasts an impressive offset voltage of just 500 µV at 25°C, which ensures a high degree of precision in measurement and control applications.
  • Low Power Consumption: With a supply current of only 580 µA, this op-amp is an excellent choice for energy-sensitive designs, contributing to longer battery life in portable devices.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 2.7 V to 36 V, making it versatile for both low-voltage and standard 5 V or 12 V systems.
  • High Gain Bandwidth Product: The TSB712AIYDT offers a gain bandwidth product of 2.5 MHz, allowing for good dynamic response in feedback applications.
  • Extended Temperature Range: It is designed to perform reliably in a wide temperature range from -40°C to +125°C, suitable for harsh environment conditions.

Robust Design

This operational amplifier is encapsulated in a compact 8-pin Mini-SO package, ensuring a minimal footprint on the PCB while providing robust protection against environmental factors. The TSB712AIYDT also features an ESD tolerance of 4 kV HBM (Human Body Model), safeguarding it from electrostatic discharges during handling and operation.

Applications

With its high precision and low power characteristics, the TSB712AIYDT is ideal for a multitude of applications, including:

  • Automotive and industrial electronics
  • Signal conditioning in data acquisition systems
  • Portable and battery-powered instruments
  • Medical devices
  • Analog filters
  • Audio and hi-fi systems

In summary, the TSB712AIYDT from STMicroelectronics is a high-performance operational amplifier that combines precision, low power consumption, and a wide operating voltage range, making it a top choice for designers seeking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2661 $52.2576
38+ $2.6799 $101.8362
58+ $2.5962 $150.5796
80+ $2.5124 $200.9920
103+ $2.4287 $250.1561
138+ $2.1774 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess