EN
  • EN
  • DE
  • IT

TSB572IYQ2T

Part No TSB572IYQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (3x3)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name TSB572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-16264-6, 497-16264-1, 497-16264-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901275-TSB572IYQ2T
Ultra Librarian 3D Model Ultra Librarian TSB572IYQ2T CAD Model

Description

Introducing the TSB572IYQ2T Operational Amplifier from STMicroelectronics

The TSB572IYQ2T is a robust, high-precision operational amplifier designed by STMicroelectronics to deliver superior performance for a wide range of applications. This op-amp is part of STMicroelectronics' commitment to providing advanced electronic components that meet the needs of modern circuit designs.

With its rail-to-rail input and output, the TSB572IYQ2T offers excellent versatility, making it suitable for single or dual supply operations. It operates over a wide supply voltage range from 4 V to 36 V, or ±2 V to ±18 V in dual supply mode, which allows it to be used in various electronic systems without the need for level shifting.

The device features a low input offset voltage, typically 800 µV at 25°C, which ensures high accuracy in signal processing applications. This low offset voltage combined with a temperature drift of just 7 µV/°C maximizes its precision over a broad temperature range, making it ideal for industrial, automotive, and consumer applications where temperature variations are common.

The TSB572IYQ2T boasts a high gain bandwidth product of 5 MHz and a slew rate of 2 V/µs, allowing it to handle high-speed signals with ease. This makes it an excellent choice for filtering, amplification, and ADC driver applications that require fast and accurate signal conditioning.

Furthermore, the op-amp is characterized by a low input bias current of 2 pA, which is beneficial for applications that demand high input impedance. Its low-power consumption, with a quiescent current of typically 1.1 mA at 5 V, also makes it suitable for battery-powered devices, where power efficiency is critical.

The TSB572IYQ2T is packaged in a compact, surface-mount 8-pin MiniSO8, which helps to minimize the PCB footprint. This small package, combined with the op-amp's robust performance characteristics, makes it an excellent choice for space-constrained applications requiring high precision and reliability.

In summary, the TSB572IYQ2T operational amplifier from STMicroelectronics is a high-performance, versatile component that provides precise signal conditioning capabilities across a wide range of applications. Its low offset, low power consumption, and high bandwidth make it a valuable addition to any electronic system design.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess