EN
  • EN
  • DE

TSB572IQ2T

Part No TSB572IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2.2 MHz
Current - Input Bias 8 nA
Voltage - Input Offset 1.5 mV
Current - Supply 380µA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number TSB572
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-16263-6,497-16263-1,497-16263-2
Standard Package 3,000
Win Source Part Number 1321694-TSB572IQ2T
Ultra Librarian 3D Model Ultra Librarian TSB572IQ2T CAD Model

Description

Introducing the TSB572IQ2T by STMicroelectronics

The TSB572IQ2T is a cutting-edge operational amplifier designed by STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's commitment to providing high-performance components for a wide range of electronic applications. The TSB572IQ2T is specifically engineered to meet the demands of sophisticated analog circuits, offering an impressive blend of features that make it ideal for a variety of uses, including industrial, automotive, and consumer electronics.

Key Features

  • High Gain Bandwidth: The TSB572IQ2T boasts a high gain bandwidth product, enabling it to maintain its amplification capabilities over a wide range of frequencies. This makes it suitable for high-speed signal processing applications.
  • Low Input Offset Voltage: Precision is paramount in operational amplifiers, and the TSB572IQ2T offers a low input offset voltage, minimizing errors in signal amplification and ensuring accurate output.
  • Robust Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the TSB572IQ2T is less susceptible to damage from static electricity, enhancing its reliability and longevity in the field.
  • Extended Temperature Range: This operational amplifier is designed to operate over an extended temperature range, making it versatile for use in environments that experience temperature extremes.
  • Power Supply Flexibility: The device can be powered by a wide range of supply voltages, offering flexibility in various circuit designs and applications.
  • Rail-to-Rail Output: The TSB572IQ2T provides a rail-to-rail output, which maximizes the dynamic range of the amplifier and is particularly useful when operating with low supply voltages.

Applications

The TSB572IQ2T operational amplifier is adept at handling applications that require high precision and stability. Its features make it an excellent choice for:

  • Automotive control systems
  • Sensor interfaces
  • Analog filters
  • Audio electronics
  • Data acquisition systems
  • Industrial process controls

STMicroelectronics' TSB572IQ2T is a testament to the company's dedication to innovation and quality. With its robust feature set and versatile applications, this operational amplifier is poised to be a go-to component for engineers and designers looking to push the boundaries of electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess