EN
  • EN
  • DE

LT1994CDD#TRPBF

Part No LT1994CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 70MHZ RRO 8DFN / SP Amp DIFF AMP Single R-R O/P ±6.3V/12.6V 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 65 V/μs
GBP - Gain Bandwidth Product 70MHz
Current - Input Bias 18μA
Voltage - Input Offset 3mV
Operating Supply Current 14.8mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780821-LT1994CDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1994
Introduction Date June 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1994CDD#TRPBF CAD Model

Description

Product Overview: LT1994CDD#TRPBF

The LT1994CDD#TRPBF is a high-precision, low-noise, low-distortion operational amplifier designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This operational amplifier is a versatile component suitable for a wide range of applications, including data acquisition systems, test and measurement equipment, professional audio equipment, and high-end consumer products.

Key Features

  • Precision Performance: The LT1994CDD#TRPBF offers exceptional precision with low offset voltage and low input bias currents, making it ideal for precision applications that require accurate signal amplification.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal path, minimizing the introduction of unwanted noise into the signal chain.
  • Low Distortion: The device is designed to have low harmonic distortion, which is essential for maintaining the integrity of the original signal, especially in audio and instrumentation applications.
  • High-Speed Operation: The LT1994CDD#TRPBF can handle fast signals with ease, thanks to its high slew rate and wide bandwidth.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output, which allows the output signal to swing close to the supply rails, maximizing dynamic range in single or split supply operations.
  • Power Efficiency: It is designed for low power consumption, which is critical for battery-powered and portable devices.
  • Robust Packaging: The device comes in a compact 8-lead DFN package, which saves space on the PCB and is suitable for high-density mounting.

Applications

The LT1994CDD#TRPBF's combination of precision, low noise, and low distortion makes it an excellent choice for a variety of applications, including:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Test and measurement instruments
  • Medical devices
  • Automated test equipment (ATE)

In summary, the LT1994CDD#TRPBF from Linear Technology is a high-quality operational amplifier that offers a blend of precision, low noise, and low distortion, making it a go-to choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6678 $50.0340
75+ $1.3684 $102.6300
115+ $1.3257 $152.4555
160+ $1.2829 $205.2640
205+ $1.2401 $254.2205
270+ $1.1119 $300.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess