EN
  • EN
  • DE

TS982IY

Part No TS982IY
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 735469-TS982IY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS982IY CAD Model

Description

STMicroelectronics Product TS982IY Overview

The TS982IY is a precision operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. This component is designed to offer a balance between performance and power consumption, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and consumer devices.

Key Features

  • Low Power Consumption: The TS982IY is optimized for low-voltage operations, ensuring minimal power usage without sacrificing performance. This makes it suitable for battery-powered devices and energy-efficient systems.
  • High Precision: With its precision characteristics, the TS982IY provides excellent accuracy and stability, which is crucial for applications requiring high-precision signal amplification.
  • Wide Bandwidth: The device offers a broad frequency response, enabling it to handle a wide range of signals, from slow-moving sensor data to high-speed communication lines.
  • Low Offset Voltage: The low input offset voltage of the TS982IY reduces error in signal processing, leading to more accurate results in critical applications.

Applications

The flexibility and reliability of the TS982IY make it an excellent choice for various applications. Some of the common uses include:

  • Signal Conditioning
  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Battery-Powered Devices
  • Automotive Electronics
  • Portable Instrumentation

Technical Specifications

The TS982IY boasts impressive technical specifications that underscore its performance capabilities:

  • Power Supply Range: Specified for both single and dual supplies
  • Input Offset Voltage: Low value for enhanced precision
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Packaging: Available in industry-standard packages that are easy to integrate into various circuit designs

STMicroelectronics' commitment to quality and innovation is evident in the TS982IY operational amplifier. This product is a testament to the company's dedication to providing high-performance, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2455 $72.9820
8+ $14.9711 $119.7688
12+ $14.5033 $174.0396
17+ $14.0356 $238.6052
22+ $13.5678 $298.4916
29+ $12.1645 $352.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess