EN
  • EN
  • DE

TS951RIYLT

Part No TS951RIYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP RRIO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TS951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-15708-2, 497-15708-1, -497-15708-1, -497-15708-2, -497-15708-6, 497-15708-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901265-TS951RIYLT
Ultra Librarian 3D Model Ultra Librarian TS951RIYLT CAD Model

Description

The TS951RIYLT is a cutting-edge operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. This precision op-amp is designed to offer a perfect blend of low power consumption and high performance, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Low Power Consumption: The TS951RIYLT is optimized for low-voltage operations, making it incredibly power-efficient. It is perfect for battery-operated devices where power conservation is crucial.
  • High Output Drive Capability: Despite its low power design, this op-amp can drive high loads, providing versatility in various applications, from industrial to consumer electronics.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages, from 2.7V to 10V, allowing for flexibility in different circuit designs.
  • Stable Performance: The TS951RIYLT offers excellent stability and frequency compensation, which is achieved without the need for external components.
  • Low Input Offset Voltage: This operational amplifier features a low input offset voltage, which enhances the accuracy of the circuits it's integrated into.

Applications

The TS951RIYLT is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning systems
  • Analog filters
  • Medical instrumentation
  • Automotive electronics

Product Specifications

Parameter Value
Package Type DFN6 (1.2x1.3)
Number of Channels 1
Bandwidth 880 kHz
Slew Rate 0.4 V/µs
Operating Temperature Range -40°C to +125°C

With its robust design and versatile features, the TS951RIYLT from STMicroelectronics is a top choice for designers looking for a reliable operational amplifier that does not compromise on efficiency or performance.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5697 $51.2730
215+ $0.4674 $100.4910
335+ $0.4528 $151.6880
460+ $0.4382 $201.5720
595+ $0.4236 $252.0420
790+ $0.3798 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess