EN
  • EN
  • DE

TS934ID

Part No TS934ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OUTPUT RAIL TO RAIL MICROPOWER OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.05V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 10mV
Supply Current 20μA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) 2.7V ~ 10V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS934
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274568-TS934ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS934ID CAD Model

Description

The TS934ID is a precision operational amplifier from STMicroelectronics, renowned for its high-quality semiconductor products. This operational amplifier (op-amp) is designed to offer a perfect blend of performance and power efficiency, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The TS934ID is optimized for low-voltage operations and conserves power, making it suitable for battery-operated devices.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages from 2.7V to 16V, providing flexibility in various circuit designs.
  • Rail-to-Rail Input and Output: This feature allows the op-amp to handle input signals that range from the negative supply rail to the positive supply rail and provide output signals that swing to both rails, maximizing the dynamic range.
  • Low Input Offset Voltage: The TS934ID boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • High Output Current: It can deliver a high level of output current, which is beneficial for driving heavier loads.

Applications

The versatility of the TS934ID operational amplifier allows it to be used in a multitude of applications including:

  • Signal Conditioning
  • Active Filtering
  • Audio Processing
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS934ID operational amplifier is no exception, as it is built with the industry's best practices and is subjected to rigorous testing to ensure reliability and performance under various conditions. This device is available in a small SO-8 package, making it convenient for compact PCB layouts.

With its combination of features, the TS934ID is a smart choice for designers looking for a reliable and efficient operational amplifier to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4544 $69.8176
9+ $14.3220 $128.8980
13+ $13.8739 $180.3607
18+ $13.4269 $241.6842
23+ $12.9787 $298.5101
30+ $11.6366 $349.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess