STMicroelectronics TS925AIPT Operational Amplifier
The TS925AIPT is a state-of-the-art operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is part of STMicroelectronics' TS925 series, known for its high performance and reliability in various electronic applications.
Key Features
- Low Noise: The TS925AIPT offers an excellent low-noise performance, making it suitable for sensitive audio applications and signal conditioning for high-fidelity systems.
- High Output Current: With its ability to deliver a high output current, this op-amp can drive heavier loads without compromising on stability or performance.
- Rail-to-Rail Input/Output: The device features rail-to-rail input and output capabilities, which allows for a wide dynamic range and is particularly useful in single-supply operations.
- Low Power Consumption: It is designed for low power consumption without sacrificing performance, making it ideal for battery-powered devices and energy-efficient applications.
- Wide Supply Voltage Range: The TS925AIPT operates over a wide supply voltage range, accommodating various application requirements.
Applications
The versatility of the TS925AIPT makes it an excellent choice for a wide array of applications, including:
- Audio and video signal processing
- Sensor signal conditioning
- Active filtering
- Medical instrumentation
- Automotive and industrial electronics
Technical Specifications
The TS925AIPT comes in a TSSOP package and is characterized by the following specifications:
- Package Type: TSSOP
- Number of Channels: 4
- Bandwidth: High
- Slew Rate: Fast
- Operating Temperature Range: -40°C to +125°C
With its robust design and comprehensive features, the TS925AIPT operational amplifier from STMicroelectronics is a top-tier choice for designers looking to enhance the performance and efficiency of their electronic systems.