EN
  • EN
  • DE

TS922AIN

Part No TS922AIN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-rail high output current dual operational amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.3 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 900μV
Operating Supply Current 2mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.7 V ~ 12 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1274555-TS922AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS922
Introduction Date February 18, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian TS922AIN CAD Model

Description

The TS922AIN is a high-performance operational amplifier from STMicroelectronics, designed to deliver precision and power efficiency for a wide range of applications. This operational amplifier is part of the TS922 series, renowned for its low noise, low distortion, and high output drive capability.

Key Features

  • High Output Drive: The TS922AIN can drive large capacitive loads with ease, making it suitable for audio applications and other systems requiring high-power output.
  • Low Power Consumption: With its low-power design, this op-amp is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring fast response times and accurate signal reproduction for high-speed signal processing.
  • Rail-to-Rail Output: The rail-to-rail output stage provides a wide dynamic range, which is especially useful in single-supply operations and maximizes the signal amplitude.

Applications

The versatile nature of the TS922AIN makes it suitable for a diverse range of applications, including:

  • Audio and Hi-Fi systems
  • Sensor signal conditioning
  • Active filters and comparators
  • Portable and battery-powered instruments
  • Medical instrumentation
  • Automotive control systems

Technical Specifications

The TS922AIN is characterized by its impressive technical specifications:

  • Supply Voltage Range: 2.7V to 12V, accommodating a variety of supply options.
  • Output Current: Capable of delivering an output current that can satisfy demanding applications.
  • Operating Temperature Range: -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a standard 8-pin DIP package, it is compatible with various PCB designs and easy to integrate into existing systems.

With its combination of features and performance, the TS922AIN from STMicroelectronics is an excellent choice for designers looking for a robust and reliable operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess