Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 10V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 300pA at 5V
Current - Quiescent (Maximum) 16μA
CMRR, PSRR 70dB CMRR
Propagation Delay (Maximum) 2μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Family Part Number TS864
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274516-TS864ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS864ID CAD Model

Description

The TS864ID is a remarkable precision operational amplifier (op-amp) from the renowned semiconductor manufacturer, STMicroelectronics. This device is engineered to deliver outstanding performance with its low-power consumption and high accuracy, making it an ideal choice for a variety of applications that require efficient power management and precise signal amplification.

Key Features

  • Low-Power Operation: The TS864ID operates with a very low supply current, making it suitable for battery-powered devices and energy-saving applications.
  • Supply Voltage Range: It can function within a wide supply voltage range, accommodating various levels of power supplies while maintaining stability.
  • Low Input Offset Voltage: The precision of the TS864ID is highlighted by its low input offset voltage, which ensures that the output signal is a true representation of the input with minimal error.
  • High Gain Bandwidth Product: With its high gain bandwidth product, the TS864ID can handle a wide range of frequencies, making it versatile for multiple signal processing tasks.
  • Phase Margin and Gain Margin: It offers excellent phase and gain margins, which contribute to the stability of the op-amp in various feedback configurations.
  • Low Noise: The TS864ID boasts a low noise performance, which is crucial for high-fidelity audio applications and sensitive instrumentation.

Applications

The TS864ID is well-suited for a broad spectrum of applications. It is commonly used in:

  • Sensor Signal Conditioning
  • Battery-Powered and Portable Devices
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the TS864ID is no exception. It is manufactured with strict quality control standards and is designed to meet the robustness and reliability required by industrial and consumer markets. The TS864ID is a testament to STMicroelectronics' dedication to providing components that excel in performance, durability, and precision.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3483 $51.6626
52+ $1.9268 $100.1936
81+ $1.8666 $151.1946
111+ $1.8064 $200.5104
144+ $1.7462 $251.4528
192+ $1.5655 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,990 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention