Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 10V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 300pA at 5V
Current - Quiescent (Maximum) 16μA
CMRR, PSRR 70dB CMRR
Propagation Delay (Maximum) 2μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number TS862
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274515-TS862ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS862ID CAD Model

Description

The TS862ID from STMicroelectronics is a high-performance dual comparator designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications, from industrial to automotive systems.

Key Features

  • Low Power Consumption: The device operates with a very low current drain, which is crucial for battery-powered and energy-efficient applications.
  • High-Speed Operation: Despite its low power usage, the TS862ID does not compromise on speed, providing fast response times that are necessary for real-time applications.
  • Wide Supply Voltage Range: It can operate over a wide range of supply voltages from 2.7V to 16V, offering versatility in various circuit designs.
  • Input Offset Voltage: The comparator features a typical input offset voltage of 5mV, ensuring high accuracy in signal comparison.
  • Low Input Bias Current: With a low input bias current, it minimizes the effect on the circuits being monitored, thus preserving signal integrity.
  • Push-Pull Outputs: The device includes push-pull outputs that can sink or source current, eliminating the need for external pull-up resistors.

Applications

The versatility of the TS862ID allows it to be used in a variety of applications, including:

  • Limit comparators
  • Voltage monitoring
  • Window comparators
  • Delay elements
  • Level shifters
  • General-purpose logic

Package and Quality

The TS862ID is offered in a compact 8-pin SOIC package, which is suitable for space-constrained applications. STMicroelectronics ensures high standards of quality and reliability for the TS862ID, making it a trustworthy component for both prototyping and mass production.

Conclusion

With its low power, high-speed operation, and versatile supply voltage range, the TS862ID dual comparator from STMicroelectronics is a robust solution for designers looking to enhance the performance and efficiency of their electronic systems. Whether in industrial automation, automotive electronics, or consumer devices, the TS862ID stands out as a solid choice for a reliable and effective comparator.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7563 $56.7225
185+ $0.6206 $114.8110
280+ $0.6012 $168.3360
385+ $0.5818 $223.9930
500+ $0.5624 $281.2000
670+ $0.5042 $337.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,454 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention