Products specifications Report Issue?

Case / Package TO-226-2
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 625 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Through Hole
Number of Voltages Monitored 1
Operating Supply Current 12 µA
Overvoltage Threshold 4.66 V
Packaging Bulk
Reset Active High
Reset Timeout 20 µs
RoHS Compliant
Threshold Voltage 4.5 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.17 V
Watchdog Timer No
Win Source Part Number 1157862-TS8364IZ
Categories PMIC - Supervisors
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS8364IZ CAD Model

Description

Introducing the STMicroelectronics TS8364IZ Product

The TS8364IZ is a cutting-edge product by STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This high-performance component is part of STMicroelectronics' extensive portfolio of semiconductor solutions that are known for their reliability, efficiency, and innovation.

Key Features

  • Robust Power Management: The TS8364IZ is built to provide stable and efficient power management, ensuring optimal performance for the devices it powers.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this product offers superior functionality that enhances the overall system capabilities.
  • High Reliability: STMicroelectronics is renowned for its commitment to quality, and the TS8364IZ is no exception. It is engineered to perform consistently under various conditions, ensuring a long operational lifespan.
  • Energy Efficiency: In an era where energy conservation is paramount, the TS8364IZ is designed to minimize power consumption, making it an environmentally friendly choice.

Applications

The versatility of the TS8364IZ allows it to be used across a broad range of applications. It is particularly well-suited for:

  • Power supply modules
  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Portable devices and IoT applications

Technical Specifications

The TS8364IZ boasts technical specifications that meet the stringent requirements of today's electronic devices. With precise voltage regulation and high-efficiency operation, it is designed to optimize the performance of your electronic systems.

Why Choose the TS8364IZ?

Choosing the TS8364IZ from STMicroelectronics means selecting a product that is backed by a leader in the semiconductor industry. With the assurance of top-notch performance and support, the TS8364IZ stands out as a smart choice for designers and engineers looking to enhance their projects with a reliable and efficient power management solution.

For more detailed information, including datasheets, technical documents, and support resources, please visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Monolithic Power Systems Inc.
AUTOMOTIVE GRADE, WINDOWED WATCH / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Lowest to $2.3210
ECAD model for MPQ6411GS-AEC1-P
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XBBP-270
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XCBP-308
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3707XQBP-308/NOPB
SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Analog Devices Inc.
IC MONITOR RESET 4.35V SC-70-3
Lowest to $4.9916
ECAD model for ADM1810-10AKSZ-RL7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention