EN
  • EN
  • DE

TS635ID

Part No TS635ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL WIDE BAND OPERATIONAL AMPLIFIER FOR ADSL LINE INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 395966-TS635ID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS635ID CAD Model

Description

STMicroelectronics Product Overview: TS635ID Precision Op-Amp

The TS635ID is a high-performance operational amplifier (op-amp) from STMicroelectronics, renowned for its precision and low-power consumption. This device is a perfect solution for a wide range of applications requiring accurate signal conditioning, such as sensor interfacing, active filtering, and precision amplification in industrial, automotive, and consumer electronics sectors.

Key Features:

  • Low Offset Voltage: The TS635ID boasts an ultra-low input offset voltage, which ensures high-accuracy signal amplification and minimal error in analog circuits.
  • Low Noise: With its low noise density, this op-amp is ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • Wide Bandwidth: It offers a wide bandwidth, facilitating fast signal processing and making it suitable for high-speed applications.
  • Single-Supply Operation: The device can operate from a single power supply, simplifying design and reducing component count.
  • Power Efficiency: The TS635ID is designed for low-power consumption, making it an excellent choice for battery-powered devices and energy-efficient systems.

Applications:

The versatility of the TS635ID allows it to be used in various applications, including:

  • Instrumentation amplifiers
  • Precision voltage followers
  • Active filters and oscillators
  • Audio pre-amplifiers
  • Analog-to-digital converter (ADC) drivers

Product Specifications:

The TS635ID operates within a temperature range of -40°C to +125°C, accommodating a broad spectrum of environmental conditions. It is available in a standard SO-8 package, ensuring compatibility with common PCB layouts and easy integration into various designs.

Conclusion:

STMicroelectronics' TS635ID is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precision, low power consumption, and wide operational range make it a go-to choice for professionals seeking an op-amp that delivers consistent performance across diverse applications.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess