Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 18 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 866135-CD5521B
Ultra Librarian 3D Model Ultra Librarian CD5521B CAD Model

Description

The CD5521B is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This versatile chip is an essential component for designers looking to incorporate robust and reliable functionality into their electronic products.

Key Features

  • High Performance: The CD5521B is built to deliver top-notch performance, ensuring that electronic devices operate smoothly and efficiently.
  • Low Power Consumption: With the increasing demand for energy-efficient solutions, this IC offers low power consumption, making it ideal for battery-operated devices.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the CD5521B provides superior reliability and longevity in operation.
  • Compact Size: The small footprint of the CD5521B makes it perfect for space-constrained applications, without compromising on its capabilities.

Applications

The CD5521B is incredibly versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Quality and Support

Microchip Technology is known for its commitment to quality and the CD5521B is no exception. Customers can expect robust performance and reliability from this IC. Furthermore, Microchip provides extensive technical support, ensuring that designers have access to the resources they need to integrate the CD5521B into their projects successfully.

Ordering Information

The CD5521B is available for order through Microchip Technology's official distributors and sales channels. For detailed product specifications, pricing, and availability, customers are encouraged to visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE ZENER 15V 200MW SOD523
Lowest to $0.0136
ECAD model for MM5Z15
Vishay
Zener Diode 33 V 300 mW ±2% Surface Mount SOD-123
Need more? Email Us
ECAD model for BZT52B33-HE3_A-08
Renesas Electronics America
Zener Diode 12 V 400 mW ±2.08% Through Hole DO-35
Need more? Email Us
ECAD model for HZ12A3L-E
Microchip Technology
Zener Diode 24 V 5 W ±20% Through Hole T-18
Need more? Email Us
ECAD model for 1N5359/TR12
DIOTEC Electronics Corporation
DIODE ZENER 33V 1W DO214AC
Need more? Email Us
ECAD model for Z1SMA33
DIOTEC Electronics Corporation
DIODE ZENER 18V 200MW SOD523
Need more? Email Us
ECAD model for MM5Z18
Renesas Electronics America
Zener Diode Surface Mount 2-Mini Mold
Need more? Email Us
ECAD model for RD82FS-T1-AY
Micro Commercial Co
Zener Diode 24 V 500 mW ±5% Surface Mount SOD-123
Need more? Email Us
ECAD model for MMSZ5252BHE3-TP
Panjit
Zener Diode 47 V 200 mW ±5% Surface Mount SOT-323
Need more? Email Us
ECAD model for MMBZ5261BW_R1_00001

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention