EN
  • EN
  • DE

TS556MN

Part No TS556MN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER DUAL CMOS TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274412-TS556MN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS556MN CAD Model

Description

The TS556MN from STMicroelectronics is a highly versatile dual timer integrated circuit that has been designed to offer a broad range of timing and pulse generation functionalities. This device is a monolithic, high-performance, and low-power implementation of the classic NE556 dual timer, which itself is an extension of the popular NE555 timer. The TS556MN is particularly suitable for applications requiring a reliable and precise timing solution across a wide range of operating conditions.

Key Features

  • Dual Timing Circuits: The TS556MN contains two independent 556 timers, each capable of producing accurate time delays or oscillations. This feature allows for the use of one IC in place of two NE555 timers, saving space and reducing complexity in circuit design.
  • Wide Operating Voltage Range: The device can function across a voltage range of 2V to 16V, making it adaptable to various power supplies and suitable for battery-operated applications.
  • Low Power Consumption: With power-saving characteristics, the TS556MN is ideal for use in power-sensitive applications. Its low power draw helps extend the battery life of portable devices.
  • High Output Current: Capable of sourcing or sinking up to 200mA, the TS556MN can directly drive loads or interface with other logic families without the need for additional buffer components.
  • Adjustable Duty Cycle: The output waveforms can have their duty cycle adjusted through external resistors and capacitors, offering flexibility in pulse generation and timing configurations.
  • Temperature Stability: The timer maintains its accuracy across a temperature range of -40°C to +85°C, ensuring consistent performance in varying environmental conditions.

Applications

The TS556MN is widely used in a variety of applications, including but not limited to:

  • Precision timing
  • Sequential timing
  • Time-delay generation
  • Pulse-width modulation (PWM)
  • Pulse position modulation (PPM)
  • Missing pulse detection
  • Tone generation

With its dual-timer design, the TS556MN from STMicroelectronics is a compact, efficient, and reliable solution for any circuit requiring one or more precise timing elements. Its versatility and performance make it a go-to component for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess