EN
  • EN
  • DE

TS556IDT

Part No TS556IDT
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.7MHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.7MHz
Supply Voltage (V) 2V ~ 16V
Supply Current 130μA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Mounting Style SMD
Family Part Number TS556
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720946-TS556IDT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS556IDT CAD Model

Description

The TS556IDT is a high-performance dual timer IC from the renowned manufacturer STMicroelectronics. This integrated circuit is designed to offer more flexibility than the standard 555 timer ICs by providing two timing circuits in one package. The TS556IDT is a versatile device that can be used in a variety of applications, including timing delays, pulse generation, sequential timing, and much more.

Key Features

  • Supply Voltage Range: The TS556IDT operates on a supply voltage range from 2V to 16V, making it suitable for various electronic applications, from low-voltage to more robust systems.
  • Low Power Consumption: Its design focuses on efficiency, with low power consumption being a hallmark feature. This makes the TS556IDT ideal for battery-operated devices where power conservation is critical.
  • High Output Current: Capable of sourcing or sinking up to 200mA, the TS556IDT can directly drive loads or interface with other logic families.
  • Two Independent Timers: The dual timer configuration allows for independent timing configurations, enabling complex timing solutions in a compact form factor.
  • Adjustable Duty Cycle: Users have the flexibility to adjust the duty cycle, providing a wide range of pulse-width modulation (PWM) options for various applications.

Applications

The TS556IDT is highly adaptable and can be used in a multitude of applications, some of which include:

  • Precision timing
  • Pulse generation
  • Time delay generation
  • Sequential timing
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)

With its robust features and dual-timer functionality, the TS556IDT from STMicroelectronics is a must-have for designers and engineers looking for a reliable and versatile timing solution. Whether for industrial controls, consumer electronics, or automotive systems, the TS556IDT provides the performance and flexibility required for complex timing tasks.

You May Also Be Interested in

Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
NEC
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,462 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess