EN
  • EN
  • DE

TS556CDT

Part No TS556CDT
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.7MHZ 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.7MHz
Supply Voltage - Operating 2 V to 16 V
Operating Supply Current 130μA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 1114407-TS556CDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS556CDT CAD Model

Description

The TS556CDT from STMicroelectronics is a highly versatile dual timer IC that combines two independent 556 timers into a single package, providing a compact and efficient timing solution for a wide range of applications. This integrated circuit is designed to cater to the needs of both conventional and advanced electronic systems, where precise timing is crucial.

Key Features

  • Supply Voltage Range: The TS556CDT operates on a supply voltage ranging from 2.7V to 16V, making it suitable for various power environments and compatible with both TTL and CMOS technologies.
  • Low Power Consumption: Designed with power efficiency in mind, the device features low power consumption, drawing typically 220µA at 5V and 180µA at 15V, which is ideal for battery-operated applications.
  • High Output Current: Capable of sourcing or sinking up to 200mA, the output drive capability of the TS556CDT is robust, allowing it to drive external components directly without the need for additional buffer stages.
  • Adjustable Duty Cycle: The timers provide an adjustable duty cycle, offering flexibility for a variety of pulse-width modulation (PWM) applications.
  • Multiple Operating Modes: It supports several modes of operation including monostable, astable, and bistable, which can be used for timing delays, pulse generation, and flip-flop functions.

Applications

The TS556CDT is suitable for a broad spectrum of applications such as:

  • Timing circuits
  • Pulse generation
  • Sequential timing
  • Time-delay applications
  • Frequency division

Package and Quality

The device is available in an 8-pin small outline package (SO-8), which is designed for space-saving on the PCB. STMicroelectronics ensures high-quality standards, and the TS556CDT is no exception, offering reliability and performance for both industrial and consumer electronic projects.

With its dual-timer functionality, low power consumption, and flexible operating modes, the TS556CDT from STMicroelectronics is an excellent choice for designers looking for a reliable and versatile timing solution.

You May Also Be Interested in

Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1166 $60.4664
10+ $12.4035 $124.0350
15+ $12.0166 $180.2490
20+ $11.6285 $232.5700
26+ $11.2416 $292.2816
35+ $10.0785 $352.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
In Stock: 20 pieces Factory Stock: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess