EN
  • EN
  • DE

TS431BIYLT

Part No TS431BIYLT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 30mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035117-TS431BIYLT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Test & Measurement, Audio, Medical
Ultra Librarian 3D Model Ultra Librarian TS431BIYLT CAD Model

Description

The TS431BIYLT from STMicroelectronics is a highly precise, programmable shunt voltage reference with an output voltage range that can be set to any value between 2.495 V and 36 V using two external resistors (R1 and R2). It is a part of the TS431 series, known for its stability and accuracy in a variety of applications.

Key Features

  • Adjustable Output Voltage: The device can be programmed to the desired output voltage through external resistors, providing design flexibility.
  • Low Dynamic Impedance: The TS431BIYLT boasts a low dynamic impedance, ensuring stable operation under varying current loads.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C and initial accuracy of 0.5%, this voltage reference is suitable for high-precision applications.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it versatile for different environmental conditions.
  • Low Operational Current: The device is characterized by a low operational current in the range of 400 µA to 10 mA, which is beneficial for power-sensitive designs.

Applications

The TS431BIYLT is ideal for various applications where voltage precision is crucial. These include:

  • Power supplies
  • Battery chargers
  • Battery-operated equipment
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

Package and Quality

The device is available in a small SOT-23 package, which is suitable for space-constrained applications. Additionally, it conforms to the rigorous standards set by STMicroelectronics for quality and reliability, ensuring consistent performance across the product's lifespan.

Conclusion

The TS431BIYLT is a versatile and reliable solution for maintaining a stable reference voltage in a wide array of electronic systems. Its programmability, precision, and low power consumption make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3927 $55.7080
90+ $1.1428 $102.8520
140+ $1.1071 $154.9940
190+ $1.0713 $203.5470
245+ $1.0356 $253.7220
325+ $0.9285 $301.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess