EN
  • EN
  • DE

TS4061BILT-1.25

Part No TS4061BILT-1.25
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT23-3  /  Shunt Voltage Reference IC Fixed 1.25V V ±0.2% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr STMicroelectronics
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 35ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 95µVrms
Current - Cathode 12 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TS4061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-15528-2,-497-15528-1,497-15528-2,497-15528-1,-497-15528-6,497-15528-6
Standard Package 3,000
Win Source Part Number 1101303-TS4061BILT-1.25
Ultra Librarian 3D Model Ultra Librarian TS4061BILT-1.25 CAD Model

Description

The TS4061BILT-1.25 is a precision voltage reference from STMicroelectronics, designed to provide a stable reference voltage for various applications. This component is part of STMicroelectronics' family of fixed and adjustable voltage references, designed to offer both high accuracy and low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 1.25V, which is crucial for maintaining accurate analog-to-digital conversions, and ensuring consistent performance in electronic circuits.
  • High Accuracy: With an initial accuracy of ±1%, the TS4061BILT-1.25 offers reliable performance for applications requiring precise voltage regulation.
  • Low Power Consumption: It is designed for low power operations, making it suitable for portable and battery-operated devices where power efficiency is a priority.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range from -40°C to +85°C, ensuring stable performance across various environmental conditions.
  • Small Package: The device comes in a tiny SOT-23-3 package, which is ideal for space-constrained applications.
  • Stability: It exhibits excellent stability over time and variations in temperature and supply voltage, contributing to the overall reliability of the systems it is used in.

Applications

The TS4061BILT-1.25 is versatile and can be used in a wide range of applications, including but not limited to:

  • Data Converters
  • Portable Electronics
  • Battery Management
  • Power Supplies
  • Industrial Instruments

Conclusion

STMicroelectronics' TS4061BILT-1.25 is a robust voltage reference that offers a blend of precision, power efficiency, and reliability, packaged in a compact form factor. Whether it's for industrial instrumentation or consumer electronics, this component ensures that your applications run with the consistent and precise voltage they require.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8299 $53.9435
150+ $0.6809 $102.1350
230+ $0.6597 $151.7310
315+ $0.6384 $201.0960
410+ $0.6171 $253.0110
545+ $0.5533 $301.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess