EN
  • EN
  • DE

TS374ID

Part No TS374ID
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 14SOIC / Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 250µA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 14-SO
Base Product Number TS374
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1321108-TS374ID
Ultra Librarian 3D Model Ultra Librarian TS374ID CAD Model

Description

The TS374ID is a remarkable quad comparator manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This device is designed to provide a reliable solution for applications requiring multiple voltage level detections and comparisons.

Key Features

  • Low Power Consumption: The TS374ID is optimized for low power operations, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Wide Single Supply Range: It operates on a single supply voltage ranging from 2.7V to 16V, providing flexibility in various circuit designs and ensuring compatibility with a wide array of other electronic components.
  • Dual Supply Operation: For applications requiring a dual supply, the TS374ID can operate between ±1.35V and ±8V, accommodating scenarios where a reference to ground is not possible.
  • Low Input Offset Voltage: The comparator is designed with a low input offset voltage, which enhances accuracy in voltage comparison and threshold detection tasks.
  • Fast Response Time: With its quick response to input changes, the TS374ID is suitable for systems that require fast switching and precise timing control.
  • Output Compatibility: The open-drain output of the TS374ID allows for direct connection to a variety of loads and easy interfacing with other digital logic levels.

Applications

The versatility of the TS374ID makes it an ideal choice for a broad range of applications, including:

  • Battery chargers and power management systems
  • Window detectors and multivoltage monitoring
  • Motor control and overcurrent detection
  • Level shifters and voltage translators
  • Logic voltage translation and digital circuit interfacing

Package and Quality Assurance

The TS374ID comes in a space-saving 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well in compact circuit board designs. STMicroelectronics ensures that each device meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4481 $51.5315
275+ $0.3677 $101.1175
425+ $0.3562 $151.3850
585+ $0.3447 $201.6495
755+ $0.3332 $251.5660
1,005+ $0.2988 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess