EN
  • EN
  • DE

TS3011ICT

Part No TS3011ICT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Comparator Single R-R I/P 5V 5-Pin SC-70 T/R / IC COMPARATOR SGL R-R SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.2 V to 5 V
Current - Quiescent (Max) 1.1mA
Hysteresis 2mV
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 035030-TS3011ICT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3011
Introduction Date October 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS3011ICT CAD Model

Description

Introducing the TS3011ICT Precision Comparator from STMicroelectronics

The TS3011ICT is a cutting-edge precision comparator designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is engineered to provide fast and accurate voltage level detection, making it an ideal choice for a wide range of applications where precise and reliable comparisons are critical.

Key Features of the TS3011ICT

  • High-Speed Operation: The TS3011ICT boasts a fast response time, which is essential for applications that require rapid signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this comparator consumes minimal power, making it suitable for battery-operated devices.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying circuit design and reducing component count.
  • Wide Supply Voltage Range: The TS3011ICT operates over a broad supply voltage range, accommodating various system requirements and ensuring compatibility with both digital and analog circuits.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The versatility of the TS3011ICT makes it ideal for numerous applications, including:

  • Industrial control systems
  • Battery chargers
  • Window comparators
  • Zero-crossing detectors
  • Level shifters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TS3011ICT is no exception, as it is manufactured using robust processes that ensure stable performance over its lifetime. Customers can trust in the TS3011ICT for their critical design needs, knowing that it comes from a company with a strong reputation for excellence in semiconductor technology.

Easy Integration

The TS3011ICT is available in a compact SOT23-5 package, making it easy to integrate into space-constrained designs. Its industry-standard footprint allows for straightforward PCB layout and compatibility with existing designs, simplifying the transition to this high-performance comparator.

With its superior performance, low power consumption, and ease of use, the TS3011ICT from STMicroelectronics stands out as a top choice for engineers looking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6960 $51.2240
46+ $2.2121 $101.7566
70+ $2.1430 $150.0100
97+ $2.0739 $201.1683
125+ $2.0048 $250.6000
167+ $1.7974 $300.1658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,612 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess