Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468558-TS27M4ACD
Manufacturer STMicroelectronics
Package Tube
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 4
Slew Rate 0.6 V/µs
Gain Bandwidth Product 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 900µV
Current - Supply 150µA (x4 Channels)
Current - Output / Channel 45mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 16 V
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Ultra Librarian 3D Model Ultra Librarian TS27M4ACD CAD Model

Description

The TS27M4ACD is a precision quad operational amplifier (op-amp) crafted by STMicroelectronics. This component is part of the TS27 family, which is known for its low power consumption, making it a prime choice for energy-sensitive applications. Encapsulated in a 14-SOIC package, it features a tight parameter spread which is intrinsic to precision op-amps, providing consistent performance across all units. With its ultra-low power draw of just 150µA, the TS27M4ACD is ideal for battery-powered devices, portable instrumentation, and other applications where power efficiency is a critical concern. The quad configuration allows for compact designs in applications requiring multiple op-amps, such as audio processing, filters, and signal conditioning circuits. STMicroelectronics’ emphasis on quality and performance makes the TS27M4ACD a dependable and efficient choice for designers looking to optimize their circuit's power consumption without sacrificing precision.

You May Also Be Interested in

Analog Devices Inc.
Zero-Drift Op Amps in SOT-23
Need more? Email Us
ECAD model for LTC2050HVHS6#TRMPBF
Analog Devices Inc.
EPROM OTP 1K-bit 4Pages x 256 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS2502S+T&R
Maxim Integrated
Step-Down Regulator
Lowest to $41.2353
ECAD model for MAX16936SATEA/V+T
Analog Devices Inc.
2-Ch Isolators w/ Int DC/DC converter
Lowest to $10.3738
ECAD model for ADUM5210ARSZ
Analog Devices Inc.
ADI 30V,Micropower, OVP, RRIO OpAmp
Lowest to $6.1319
ECAD model for ADA4096-2ACPZ
Analog Devices Inc.
high-performance DC/DC converte IC manufactured
Need more? Email Us
ECAD model for WH1000XM4B.CE7
Analog Devices Inc.
Digital Isolators 3.75kVRMS Dual ISO 2Tx Gbit LVDS
Lowest to $26.6711
ECAD model for ADN4654BRSZ
Analog Devices Inc.
Digital Isolator
Need more? Email Us
ECAD model for ADUN1250ARZ-RL7
Analog Devices Inc.
Robust 5kV 5 CH Digital ISO 3/2
Lowest to $12.5913
ECAD model for ADUM252N1BRIZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention