Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 430mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 220μA at 40V
Mounting Style SMD
Manufacturer Package DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STPS2L40
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261887-STPS2L40AF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS2L40AF CAD Model

Description

STPS2L40AF Schottky Rectifier by STMicroelectronics

The STPS2L40AF is a high-efficiency power Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable electronic components. This particular diode is encapsulated in a DO-15 package, known for its small size and reliability, which makes it suitable for a variety of applications that require efficient power management.

Key Features

  • Average Forward Current: The STPS2L40AF provides an average forward current of 2 A, which is ideal for medium power applications.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage (VRRM) of 40 V, this Schottky rectifier can handle a significant voltage while maintaining a low forward voltage drop.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of Schottky diodes ensures higher efficiency and reduced thermal waste, making the STPS2L40AF an energy-saving choice for power supply designs.
  • Switching Performance: The fast switching capability of the STPS2L40AF minimizes energy loss during the transition periods and enhances overall performance in high-frequency circuits.
  • Thermal Resistance: Its junction to ambient thermal resistance (RθJA) is optimized for effective heat dissipation, ensuring the diode operates within safe temperature limits under normal load conditions.

Applications

The STPS2L40AF is versatile and can be used in a wide array of applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Free Wheeling Diodes in low voltage inverters
  • Power management devices
  • Reverse battery protection circuits

Quality and Reliability

STMicroelectronics ensures that the STPS2L40AF Schottky rectifier meets the highest quality and reliability standards. It is designed to provide a long operational lifespan even under harsh environmental conditions, making it a trusted component in industrial and commercial electronic systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and product resources provided by STMicroelectronics.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention