The TS27L2IPT is a high-precision operational amplifier from STMicroelectronics that offers an exceptional balance of performance specifications, making it suitable for a wide array of applications in the electronics industry. This device is designed to deliver low power consumption along with a high degree of accuracy, which is essential for precision analog circuitry.
Key Features
- Low Power Consumption: The TS27L2IPT is optimized for low power operations, making it ideal for battery-powered and portable devices where power efficiency is crucial.
- High Precision: With its low input offset voltage and high gain bandwidth product, this operational amplifier provides a high level of accuracy in signal amplification and conditioning tasks.
- Stable Performance: The device is characterized by low noise and low drift over time and temperature, ensuring consistent and reliable performance in a variety of conditions.
- Wide Supply Voltage Range: It can operate with supply voltages ranging from 3V to 16V, providing flexibility in circuit design for different power requirements.
- Input and Output Rail-to-Rail: The TS27L2IPT offers rail-to-rail input and output capability, which allows for a wider dynamic range and better signal integrity.
Applications
The versatility of the TS27L2IPT makes it an excellent choice for numerous applications, including:
- Sensor Signal Conditioning
- Medical Instrumentation
- Active Filtering
- Data Acquisition Systems
- Battery-Powered Devices
- Automotive Electronics
- Portable Devices
Product Specifications
| Parameter |
Value |
| Package |
TSSOP-8 |
| Temperature Range |
-40°C to +125°C |
| Number of Channels |
2 |
| Input Offset Voltage |
Typically 900 µV |
| Gain Bandwidth Product |
1.1 MHz |
With its robust design and comprehensive features, the TS27L2IPT from STMicroelectronics is a solid choice for designers who require a reliable and high-performance operational amplifier for their precision analog applications.