EN
  • EN
  • DE

TS271CDT

Part No TS271CDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Operating Supply Current 10μA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 054134-TS271CDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS271CDT CAD Model

Description

Introducing the TS271CDT Operational Amplifier from STMicroelectronics

The TS271CDT is a cutting-edge operational amplifier brought to you by STMicroelectronics, a leader in semiconductor solutions. This op-amp is designed to deliver exceptional performance and reliability for a wide range of applications. Its low power consumption and high precision make it an ideal choice for battery-powered devices and automation systems.

Key Features

  • Low Power Consumption: The TS271CDT is optimized for low-power operations, making it an excellent choice for portable and energy-sensitive applications.
  • Single Supply Operation: It operates from a single power supply ranging from 3V to 30V, or a dual supply (±1.5V to ±15V), providing design flexibility and ease of integration into various circuit configurations.
  • High Precision: With its tight parameter dispersion, the TS271CDT ensures high accuracy and stability over temperature and time, enhancing the performance of precision circuits.
  • Output Short-Circuit Protection: The built-in short-circuit protection feature safeguards the device against potential damage from output short circuits, enhancing its durability and reliability.
  • Low Input Bias Current: The op-amp boasts a low input bias current, which is crucial for high-impedance sensor interfaces and precision analog applications.
  • Large Output Voltage Swing: The TS271CDT offers a wide output voltage swing that extends close to the supply rails, maximizing the dynamic range of the amplifier.

Applications

The versatility of the TS271CDT operational amplifier allows it to be utilized in a broad spectrum of applications, including:

  • Portable and battery-operated devices
  • Analog signal conditioning
  • Sensor interfaces and data acquisition systems
  • Active filters and audio pre-amplification
  • Industrial control systems
  • Automotive electronics

Whether you're developing a sophisticated industrial control system or a simple audio amplifier, the TS271CDT from STMicroelectronics offers the performance, reliability, and versatility needed to excel in your application. Its combination of low power consumption, high precision, and robust protection features make it an op-amp that stands out in the market.

For more detailed information, including datasheets, technical documentation, and application notes, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7076 $53.0700
175+ $0.5806 $101.6050
270+ $0.5624 $151.8480
370+ $0.5443 $201.3910
480+ $0.5262 $252.5760
640+ $0.4717 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess