Product Overview: TS1874IPT Operational Amplifier
The TS1874IPT is a cutting-edge operational amplifier (op-amp) manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to offer a perfect blend of performance, power efficiency, and reliability, catering to a wide variety of applications in the electronics industry.
Key Features
- Low Power Consumption: The TS1874IPT is optimized for low power consumption, making it an ideal choice for battery-powered applications and portable devices.
- Wide Bandwidth: It boasts a wide bandwidth which ensures a high level of performance for a variety of signal processing tasks.
- High Input Impedance: The op-amp features a high input impedance, reducing the loading effect on the input source and maintaining signal integrity.
- Stable Operation: Designed for stability, the TS1874IPT operates reliably across a wide range of operating conditions and temperatures.
- Low Distortion: With its low distortion characteristics, it is highly suitable for audio applications and other precision signal amplification needs.
Applications
The TS1874IPT is versatile and can be used in a multitude of applications, including:
- Sensor signal conditioning
- Portable and battery-operated devices
- Audio electronics
- Analog filters
- Medical instrumentation
Technical Specifications
The TS1874IPT comes in a compact TSSOP package and offers the following technical specifications:
- Supply Voltage Range: 2.7V to 10V
- Low Supply Current: 150μA (typical)
- Gain Bandwidth Product: 1MHz
- Operating Temperature Range: -40°C to +85°C
- Number of Channels: 4
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The TS1874IPT is no exception and is manufactured to meet the highest industry standards for reliability and performance, ensuring customer satisfaction in every application it is used.