Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1270752-TMMBAT46
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMMBAT46 CAD Model

Description

TMMBAT46 Schottky Diode from STMicroelectronics

The TMMBAT46 is a highly efficient, low power Schottky diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is well-suited for a variety of applications where fast switching and low forward voltage drop are required.

The TMMBAT46 features a very low forward voltage drop, typically around 0.38V at 1mA, which makes it an excellent choice for energy-sensitive circuits. The low voltage drop results in reduced power loss and improved efficiency, which is essential for battery-operated devices and portable applications.

With its fast switching capability, the TMMBAT46 is ideal for high-frequency operations. This diode can handle a maximum continuous forward current of 200mA, making it suitable for moderate current applications. Its peak repetitive reverse voltage is rated at 40V, providing a good margin for safety in most low voltage applications.

The TMMBAT46 comes in a compact, surface-mount SOD-123 package, which is designed for automated assembly and is compatible with high-volume production. The small form factor of the package allows for efficient use of PCB space, making it a great choice for miniaturized electronic designs.

This diode is characterized by its robustness and reliability. It is designed to operate over a wide temperature range, from -40°C to 125°C, ensuring stable performance under varying environmental conditions. The TMMBAT46 is also RoHS compliant and halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability and regulatory compliance.

In summary, the TMMBAT46 from STMicroelectronics is a versatile Schottky diode that offers excellent electrical characteristics for a wide array of applications, including power management, battery charging, voltage clamping, and protection circuits. Its low forward voltage drop, fast switching speed, and compact packaging make it an excellent choice for designers looking to optimize their circuit performance while maintaining a small footprint.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1503 $65.3805
1,050+ $0.1234 $129.5700
1,625+ $0.1195 $194.1875
2,240+ $0.1157 $259.1680
2,895+ $0.1119 $323.9505
3,875+ $0.1004 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,880 pieces
MOQ: 435 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention