EN
  • EN
  • DE

TLVH431BIL3T

Part No TLVH431BIL3T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 60mA
Tolerance ±0.25%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 30mVrms
Current - Cathode 200μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033196-TLVH431BIL3T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431BIL3T CAD Model

Description

Product Overview: TLVH431BIL3T

The TLVH431BIL3T is a high-performance, low-voltage adjustable precision shunt regulator from STMicroelectronics. This device is designed with flexibility in mind, catering to a wide array of applications that require voltage regulation with high accuracy and stability. The TLVH431BIL3T is part of a family of devices with a reference voltage tolerance of ±0.5%, ensuring reliable performance for critical applications.

Key Features

  • Adjustable Output Voltage: The TLVH431BIL3T offers an output voltage range from 1.24V to 18V, which can be set with external resistors. This feature allows designers to tailor the output to meet specific circuit requirements.
  • Low Voltage Operation: This device is optimized for low voltage operation, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • High Precision: With a reference voltage tolerance of ±0.5%, the TLVH431BIL3T provides precise voltage regulation, essential for sensitive electronic components and systems.
  • Low Dynamic Output Impedance: A characteristic of the TLVH431BIL3T is its low dynamic output impedance, which enhances the regulator's transient response and stability.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, from -40°C to 125°C, accommodating various environmental conditions.

Applications

The TLVH431BIL3T is a versatile component suitable for a diverse set of applications, including:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Package and Quality

The TLVH431BIL3T is offered in a small surface-mount package, which is ideal for space-constrained applications. STMicroelectronics ensures that this product meets high-quality standards, with rigorous testing and validation processes in place to guarantee performance and reliability.

With its combination of adjustable output voltage, high precision, and low power operation, the TLVH431BIL3T from STMicroelectronics is a prime choice for designers looking to implement a reliable voltage reference or regulator in their electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1714 $50.5630
715+ $0.1407 $100.6005
1,105+ $0.1363 $150.6115
1,520+ $0.1319 $200.4880
1,965+ $0.1275 $250.5375
2,625+ $0.1143 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,180 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess