EN
  • EN
  • DE

TL7702ACD1013TRA

Part No TL7702ACD1013TRA
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SUPPLY VOLT 8-SOIC / Processor Supervisor 2.53V 1 Active High/Active Low 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 2.53V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796898-TL7702ACD1013TRA
Popularity Medium
Supply and Demand Status Limited
Family Name TL7702A
Introduction Date August 23, 1996
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TL7702ACD1013TRA CAD Model

Description

Overview of TL7702ACD1013TRA Voltage Supervisor IC

The TL7702ACD1013TRA from STMicroelectronics is a highly reliable voltage supervisor Integrated Circuit (IC) designed to ensure the stability and functionality of electronic systems by monitoring their supply voltage. This IC is particularly crucial for systems that are sensitive to voltage variations and require a consistent power level to operate correctly.

Key Features

  • Voltage Monitoring: The device continuously monitors the system voltage and provides a reset signal to the connected microprocessor, microcontroller, or other digital systems when the voltage drops below a predetermined threshold. This helps in preventing erroneous operation due to low voltage conditions.
  • Programmable Reset Delay: It includes an adjustable delay time for the reset signal, which can be set by an external capacitor. This feature allows designers to tailor the reset timing to the specific needs of their application.
  • High Accuracy: The TL7702ACD1013TRA offers high accuracy in monitoring voltage thresholds, ensuring that the system operates within its specified voltage range for optimal performance and reliability.
  • Low Power Consumption: Designed for energy efficiency, this voltage supervisor IC consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, which makes it versatile for use in various environments and applications.

Applications

The TL7702ACD1013TRA is used in a variety of applications where voltage monitoring and system reliability are critical. It is ideal for use in:

  • Microprocessor/Microcontroller systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Power management systems

Package and Quality

STMicroelectronics packages the TL7702ACD1013TRA in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The product adheres to stringent quality standards, ensuring reliable performance and longevity in the field.

In conclusion, the TL7702ACD1013TRA voltage supervisor IC from STMicroelectronics is an essential component for systems requiring robust voltage monitoring and management. Its features and applications make it a versatile choice for engineers looking to enhance the reliability and efficiency of their electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,101 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess