Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 100ppm/°C
Current - Cathode 1mA
Temperature Range - Operating -40°C to 105°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 032314-TL1431IZT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL1431
Introduction Date March 13, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TL1431IZT CAD Model

Description

Product Overview: TL1431IZT Precision Programmable Reference

The TL1431IZT is a high-precision programmable voltage reference from STMicroelectronics, designed to offer a flexible solution for a wide range of applications requiring a stable and accurate voltage reference. This device is part of the TL1431 series, which is well-known for its reliability and performance in various electronic circuits.

Key Features

  • Adjustable Output Voltage: The TL1431IZT offers an output voltage range that can be set from 2.5V to 36V through the use of external resistors. This makes it incredibly versatile for different design needs.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C, this voltage reference maintains a high level of accuracy over a wide temperature range, ensuring consistent performance in varying conditions.
  • Low Operational Current: The device operates with a low quiescent current, which is beneficial for power-sensitive applications.
  • Wide Operating Temperature Range: The TL1431IZT is designed to function over an extended industrial temperature range from -40°C to +105°C, making it suitable for harsh environments.
  • Robust Package: Enclosed in a TO-92 package, the TL1431IZT is durable and easy to integrate into various circuit designs.

Applications

The TL1431IZT is a versatile component that can be used in numerous applications, such as power supplies, battery chargers, notebook computers, and consumer electronics. Its ability to provide a precise voltage reference makes it ideal for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring circuits. Additionally, its robustness and precision make it well-suited for industrial and automotive applications where reliability is paramount.

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions, and the TL1431IZT reflects the company's commitment to quality and reliability. With its precise voltage regulation and stable performance, the TL1431IZT is a trusted choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128BQ1MF2.0
Linear Technology
Precision Reference
Lowest to $11.5877
ECAD model for LT1019IN8-10
NOVOSENSE
0.2% ACCURACY 35PPM 2.5V REF
Need more? Email Us
ECAD model for NSREF3025-DSTR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.5848
ECAD model for LM4040A25IDBZRG4
NOVOSENSE
0.2% ACCURACY 35PPM 3V REF
Need more? Email Us
ECAD model for NSREF3030-DSTR
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3260
ECAD model for TL431SDT
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2955 $50.2350
415+ $0.2425 $100.6375
640+ $0.2349 $150.3360
880+ $0.2273 $200.0240
1,140+ $0.2197 $250.4580
1,525+ $0.1970 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 142,170 pieces
MOQ: 170 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention