EN
  • EN
  • DE

TL1431ACZT

Part No TL1431ACZT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description Programmable Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.5V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.25%
Temperature Coefficient 90ppm/°C
Current - Cathode 600μA
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Manufacturer Package TO-92-3
Win Source Part Number 1268041-TL1431ACZT
Manufacturer Homepage www.st.com
Family Name TL1431
Introduction Date March 13, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1431ACZT CAD Model

Description

STMicroelectronics TL1431ACZT Precision Voltage Reference

The TL1431ACZT from STMicroelectronics is a precision programmable voltage reference with impressive flexibility and reliability. This device is part of the TL1431 series, a family of adjustable shunt voltage references that are designed to ensure stability and accuracy in a wide range of applications.

With an output voltage range that can be set from 2.5V to 36V, the TL1431ACZT offers designers the capability to tailor the voltage reference to suit specific circuit requirements. This is achieved through the adjustment of external resistors that set the output voltage of the device. As such, this component is ideal for use in power supplies, battery chargers, and other electronic systems that necessitate a stable and adjustable voltage reference.

The TL1431ACZT boasts a typical temperature coefficient of just 50 ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range, which translates to consistent performance and reliability. This is particularly important in applications that are sensitive to temperature variations.

This device is also characterized by its low operational quiescent current, which makes it suitable for energy-sensitive designs. Additionally, it has a dynamic impedance of 0.2 ohms, providing excellent transient response characteristics. These features make the TL1431ACZT a highly efficient component for precision voltage regulation tasks.

Enclosed in a TO-92 package, the TL1431ACZT is designed for through-hole mounting, which is beneficial for applications where robustness and long-term reliability are of paramount importance. The TO-92 package is widely used and recognized for its ease of integration into various circuit designs.

STMicroelectronics is known for its commitment to quality, and the TL1431ACZT is no exception. It is a testament to the company's dedication to providing electronic components that meet the high standards demanded by the industry. Whether for consumer electronics, industrial applications, or bespoke electronic designs, the TL1431ACZT is an excellent choice for a precise and adaptable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8541 $51.2460
145+ $0.7008 $101.6160
225+ $0.6789 $152.7525
305+ $0.6570 $200.3850
395+ $0.6351 $250.8645
530+ $0.5694 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess