EN
  • EN
  • DE

TL1431ACD

Part No TL1431ACD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description PROGRAMMABLE VOLTAGE REFERENCE | IC VREF SHUNT ADJ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.25%
Temperature Coefficient 90ppm/°C
Current - Cathode 600μA
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TL1431
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1268039-TL1431ACD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL1431ACD CAD Model

Description

The TL1431ACD from STMicroelectronics is a versatile and precision voltage reference component, designed for use in various applications that require a stable and accurate voltage reference. This product is particularly suitable for high-performance analog-to-digital converters, digital-to-analog converters, and long-term stability in industrial settings.

Key Features

  • Adjustable Output: The TL1431ACD offers an output voltage that can be set to any value between 2.495 V and 36 V, providing flexibility for a range of uses.
  • High Precision: With a typical output voltage tolerance of ±0.5%, this device ensures reliable and precise performance for critical applications.
  • Low Temperature Coefficient: The low temperature coefficient of 50 ppm/°C (typical) contributes to a stable output voltage over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Wide Operating Current Range: The TL1431ACD operates with a current range from 1 mA to 100 mA, supporting a variety of load conditions.
  • Programmable Output Voltage: Users can set the desired output voltage through external resistors, providing customization for specific circuit requirements.

Applications

The TL1431ACD is versatile enough to be used in a wide array of applications, including:

  • Power supplies
  • Precision data systems
  • Instrumentation
  • Battery chargers
  • Consumer electronics

Product Specifications

Parameter Value Output Voltage Range 2.495 V to 36 V Output Voltage Tolerance ±0.5% (typical) Temperature Coefficient 50 ppm/°C (typical) Operating Current 1 mA to 100 mA Package Type SO-8

The TL1431ACD is available in an SO-8 package, offering a compact solution for space-constrained applications. With its combination of precision, flexibility, and reliability, the TL1431ACD is a top choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess