Product Overview: TL082IYDT by STMicroelectronics
The TL082IYDT is a high-performance JFET-input operational amplifier manufactured by the renowned semiconductor company, STMicroelectronics. This product is designed to offer a perfect blend of features that cater to a wide array of applications, including high-fidelity audio, instrumentation, and other analog circuits. With its low input bias and offset currents, the TL082IYDT stands out as an ideal choice for applications requiring high input impedance and low noise.
Key Features
- Wide Common-Mode (up to VCC+) and Differential Voltage Range
- Low Input Bias and Offset Currents
- Output Short-Circuit Protection
- High Input Impedance JFET Input Stage
- Low Harmonic Distortion: 0.01% (typical)
- Internal Frequency Compensation
- Latch-Up Free Operation
- High Slew Rate: 13 V/μs (typical)
Performance Specifications
The TL082IYDT offers a high slew rate and bandwidth which are essential for fast signal response. Its low harmonic distortion ensures the integrity of the signal is maintained, making it highly suitable for audio applications. The device also features a wide operating voltage range and is capable of running from a single or dual power supply, providing flexibility in various circuit designs.
Applications
With its robust design, the TL082IYDT is suitable for a multitude of applications that require optimal performance in terms of speed and accuracy. These include:
- Audio Pre-Amplifiers and Amplifiers
- Active Filters
- Signal Conditioning
- Analog-to-Digital Converters
- Instrumentation
- Function Generators
Package and Quality
The TL082IYDT comes in a small and reliable SO-8 package, ensuring compactness and durability. STMicroelectronics is committed to providing high-quality products, and this operational amplifier is no exception. It adheres to strict industry standards and is designed for long-term reliability.