EN
  • EN
  • DE

TL082IN

Part No TL082IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description GENERAL PURPOSE J-FET DUAL OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 16 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 6 V ~ 36 V, ±3 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1268000-TL082IN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Signal Processing
Family Name TL082
Introduction Date January 19, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL082IN CAD Model

Description

The TL082IN is a high-speed JFET-input dual operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The device features high slew rates, low input bias and offset currents, and low offset voltage temperature coefficient.

Key Features

  • Wide Common-Mode and Differential Voltage Ranges: The TL082IN can handle a wide range of voltages, making it versatile for various applications.
  • Low Input Bias and Offset Currents: Ensures accuracy in signal amplification with minimal error introduced by the amplifier itself.
  • Output Short-Circuit Protection: Provides safety and reliability by protecting the device from potential damage caused by output short circuits.
  • High Input Impedance (JFET Input Stage): Ideal for applications where a high input impedance is necessary to prevent loading down the signal source.
  • Low Harmonic Distortion: Minimizes distortion in audio applications, ensuring clear and high-quality sound reproduction.
  • Internal Frequency Compensation: Makes the device stable for operation without external components, simplifying circuit design.
  • Latch-up-free Operation: Enhances the operational stability and reliability of the device.
  • High Slew Rate: 13 V/μs typically, which allows the amplifier to respond quickly to changes in the input signal.

Applications

The TL082IN is suitable for a variety of applications due to its flexibility and high performance. These applications include:

  • Audio and Video Amplifiers
  • Active Filters
  • Signal Processing
  • Industrial Measurement Equipment
  • Professional Audio Equipment
  • Analog-to-Digital Converters (ADC)
  • Voltage Followers
  • Integrators or Differentiators
  • Comparators

The TL082IN operational amplifier is available in a standard 8-pin DIP package and is specified for operation from 0°C to +70°C. Its robust design and comprehensive feature set make it a go-to choice for engineers and designers looking for a reliable and versatile op-amp for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2010 $50.2500
610+ $0.1649 $100.5890
940+ $0.1598 $150.2120
1,295+ $0.1546 $200.2070
1,675+ $0.1495 $250.4125
2,240+ $0.1340 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,620 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess