EN
  • EN
  • DE

TL082CPT

Part No TL082CPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 113414-TL082CPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL082CPT CAD Model

Description

STMicroelectronics TL082CPT Operational Amplifier

The TL082CPT from STMicroelectronics is a high-speed JFET-input operational amplifier that combines low power consumption with a wide bandwidth and improved slew rate. This dual operational amplifier integrates well with a range of applications, including high-fidelity audio pre-amplification and active filters, thanks to its low harmonic distortion and low noise. Its JFET input stage ensures high input impedance, which makes it suitable for interfacing with high-impedance sensors and for use in sample-and-hold circuits.

Key Features

  • Low Power Consumption: The TL082CPT is designed to operate with minimal power draw, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • Wide Bandwidth: With a bandwidth of typically 3 MHz, this operational amplifier can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • High Slew Rate: A slew rate of typically 13 V/µs allows the TL082CPT to respond quickly to changes in input signals, which is crucial for high-speed amplification and signal conditioning.
  • Low Harmonic Distortion: The device is well-suited for audio applications as it ensures the integrity of the audio signal by minimizing distortion.
  • Low Noise: The inherent low noise characteristics of the JFET input stage make the TL082CPT an excellent choice for applications requiring high signal-to-noise ratios.
  • High Input Impedance: The JFET input provides a high input impedance, which minimizes the loading effect on the source circuit.
  • Output Short-Circuit Protection: The TL082CPT includes protection against short circuits, enhancing its reliability and robustness in complex electronic systems.
  • Latch-Up Free Operation: The device is designed to prevent latch-up, which ensures stable operation throughout its usage.

Applications

The TL082CPT is highly adaptable and can be employed in a variety of applications, including:

  • Audio and Hi-Fi Systems
  • Active Filters
  • Sample-and-Hold Circuits
  • Signal Conditioning
  • Voltage Amplification
  • Analog-to-Digital Converters

With its combination of features, the TL082CPT operational amplifier from STMicroelectronics is an excellent choice for designers looking for a reliable and versatile component that delivers high performance in a range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4421 $50.8415
280+ $0.3628 $101.5840
430+ $0.3514 $151.1020
590+ $0.3401 $200.6590
765+ $0.3288 $251.5320
1,020+ $0.2948 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess