EN
  • EN
  • DE

TL071AMN

Part No TL071AMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267902-TL071AMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL071AMN CAD Model

Description

STMicroelectronics TL071AMN Low-Noise JFET-Input Operational Amplifier

The TL071AMN is a high-performance operational amplifier (op-amp) from STMicroelectronics, designed to offer a perfect balance of low noise and high speed for a wide range of analog applications. This device is part of the TL07x series, which is renowned for its JFET-input stage, ensuring low input bias and offset currents, as well as a low harmonic distortion and noise level.

The TL071AMN features a low-noise JFET input, which makes it an ideal choice for audio pre-amplification and other applications where noise is a critical factor. With its high input impedance, the op-amp is suitable for interfacing with high-impedance sensors and for use in high-fidelity and audio applications. Moreover, the device provides a high slew rate of 13 V/µs, which allows it to handle fast signals without distortion.

This operational amplifier is characterized by a wide common-mode and differential voltage range, which ensures reliable operation even under challenging conditions. The low harmonic distortion and low noise are complemented by a high input impedance and a low total harmonic distortion (THD), making it an excellent choice for professional audio equipment, instrumentation, and other precision applications.

The TL071AMN operates over a wide range of power supply voltages, from ±6V to ±15V, and features internal frequency compensation, which simplifies its use by removing the need for external components. Additionally, the device offers a latch-up-free operation, which enhances its reliability and robustness in electronic circuits.

Packaged in an 8-pin DIP (Dual In-line Package), the TL071AMN is designed for easy integration into a variety of electronic systems. Its small footprint and standard pinout make it compatible with many existing designs, allowing for straightforward upgrades and replacements.

In summary, the TL071AMN from STMicroelectronics is a versatile, low-noise operational amplifier that provides high-speed performance and is ideal for demanding applications requiring high fidelity and low distortion. Whether used in audio processing, instrumentation, or active filtering, the TL071AMN delivers consistent, reliable performance in a compact and easy-to-use format.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess