EN
  • EN
  • DE

STD70N02LT4

Part No STD70N02LT4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756928-STD70N02LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD70N02LT4 CAD Model

Description

STMicroelectronics STD70N02LT4 - N-Channel MOSFET

The STD70N02LT4 is a high-performance N-channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This power MOSFET is part of ST's STripFET™ II family, which is known for providing excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), resulting in a highly efficient device with fast switching capabilities.

Key Features

  • Low Threshold Drive: The device operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring ease of drive.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 70A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The STD70N02LT4 boasts an exceptionally low on-state resistance of typically only 0.0085 ohms, which translates to reduced power losses and improved overall efficiency.
  • Enhanced Durability: Designed with robustness in mind, it can withstand high energy pulses in the avalanche and commutation modes, ensuring a reliable performance even under stressful conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing additional assurance of its durability and reliability.

Applications

The versatility of the STD70N02LT4 allows it to be used in a diverse array of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management solutions
  • High-efficiency DC-DC converters

Package and Environmental Compliance

The STD70N02LT4 is available in a DPAK package, which is not only compact but also offers excellent power dissipation capabilities. Additionally, it complies with the RoHS directive, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

Overall, the STD70N02LT4 N-channel MOSFET from STMicroelectronics stands out for its low R<sub>DS(on), high current handling, and energy-efficient operation. It is an ideal choice for designers looking to optimize power management in their circuits without compromising on performance or reliability.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess