EN
  • EN
  • DE

TFBGA180

Part No TFBGA180
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description 32-bit ARM Cortex-M4/M0 MCU; up to 264 kB SRAM; Ethernet; two High-speed USBs; advanced configurable peripherals
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 054113-TFBGA180
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFBGA180 CAD Model

Description

The TFBGA180 is a highly integrated, advanced semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is a testament to STMicroelectronics' commitment to providing cutting-edge technology solutions for a wide range of applications.

TFBGA180 stands for Thin Fine Pitch Ball Grid Array with 180 balls. This package type is known for its small footprint and low profile, making it an excellent choice for compact electronic devices where space is at a premium. The fine pitch of the ball grid array allows for a higher density of I/O connections, which is essential for high-performance integrated circuits.

The TFBGA180 package is designed to house a microchip that can perform various functions depending on the specific needs of the application. It is commonly used in mobile devices, portable electronics, and other applications where size and performance are critical. The package is designed for surface mounting on a printed circuit board (PCB) and is suitable for high-speed signal processing, memory interfaces, and complex computing tasks.

STMicroelectronics ensures that the TFBGA180 is manufactured with the highest quality materials and processes. The package is constructed to provide excellent thermal performance and reliability, which is crucial for maintaining the integrity and longevity of the microchip within. Additionally, the TFBGA180 is designed with environmental considerations in mind, complying with RoHS (Restriction of Hazardous Substances) directives to minimize the environmental impact.

In summary, the TFBGA180 from STMicroelectronics is a versatile and reliable package that offers a balance of compact size, high-density interconnectivity, and robust performance. It is an ideal solution for designers looking to create sophisticated and miniaturized electronic systems without compromising on functionality or quality.

For more detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the STMicroelectronics website or contact their support team directly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1840 $97.1840
2+ $94.1464 $188.2928
3+ $91.1099 $273.3297
4+ $88.0722 $352.2888
5+ $78.9616 $394.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess