EN
  • EN
  • DE

TEA5705DT

Part No TEA5705DT
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987584-TEA5705DT
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA5705DT CAD Model

Description

STMicroelectronics TEA5705DT Overview

The TEA5705DT from STMicroelectronics is a state-of-the-art integrated circuit designed for advanced radio system applications. This highly integrated device is optimized to deliver superior performance in FM stereo radio systems, making it a perfect choice for portable and automotive audio applications. Its compact design and power efficiency make it an ideal solution for modern, space-constrained designs that require high-quality radio reception.

Key Features

  • High Sensitivity: The TEA5705DT boasts exceptional sensitivity, ensuring clear signal reception even in areas with weak radio signals.
  • Low Noise: Designed with noise reduction in mind, it provides a crisp and clear audio output, minimizing the background noise commonly associated with FM reception.
  • Integrated Stereo Decoder: The inclusion of a stereo decoder allows for easy implementation of stereo FM radio without the need for additional components.
  • Automatic Frequency Control (AFC): With AFC, the TEA5705DT can automatically tune to the correct frequency, enhancing the listening experience by reducing the need for manual adjustments.
  • Signal Strength Indicator: An integrated signal strength indicator assists in antenna alignment and station selection, providing feedback on the quality of the received signal.

Applications

The TEA5705DT is versatile and can be used in a variety of applications. It is particularly suited for:

  • Portable audio devices such as radios and boomboxes
  • Car audio systems, offering superior FM reception on the move
  • Home audio systems, enhancing the FM radio listening experience
  • Miniature FM receivers for educational or hobbyist projects

Technical Specifications

The TEA5705DT operates within the standard FM band frequencies and is compatible with most FM radio systems. It requires a minimal number of external components, which simplifies the design and reduces the overall cost of the end product. Its low power consumption makes it suitable for battery-operated devices, ensuring longer operation times between charges.

With the TEA5705DT, STMicroelectronics continues its tradition of providing innovative, high-quality integrated circuits for the consumer electronics market. Whether for personal or professional use, this IC offers a reliable and efficient solution for FM radio reception.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess