EN
  • EN
  • DE

TEA2261

Part No TEA2261
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR OVP UVLO 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Start Up 10.3V
Supply Voltage - Operating 7.4 V to 20 V
Duty Cycle 60%
Frequency - Switching 10kHz to 100kHz
Power (Watts) 140W
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-DIP
Mounting Through Hole
Win Source Part Number 1106776-TEA2261
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA2261 CAD Model

Description

The TEA2261 from STMicroelectronics is a highly integrated circuit designed for the efficient control of switch mode power supplies (SMPS). This controller IC is particularly suitable for applications in the power management sector, where it can help to achieve a compact, reliable, and cost-effective power supply solution.

Key Features

  • Versatile Control Functions: The TEA2261 includes various control functions such as under-voltage lockout, soft-start, and overcurrent protection, which contribute to the safe and stable operation of the power supply.
  • High Efficiency: By utilizing a quasi-resonant zero-voltage switching topology, the TEA2261 helps in minimizing switching losses, thereby enhancing the overall efficiency of the power supply.
  • Low Standby Power: The device is designed to consume very low power in standby mode, making it an excellent choice for energy-saving applications.
  • Flexible Supply Voltage Range: The TEA2261 operates over a wide range of supply voltages, accommodating various application requirements.

Applications

The TEA2261 is suitable for a broad range of applications, including:

  • Desktop and laptop power supplies
  • Consumer electronics such as televisions and audio systems
  • Industrial power supplies
  • Telecommunication equipment

Technical Specifications

The TEA2261 offers a robust set of technical specifications that make it a versatile choice for power supply design:

  • Quasi-Resonant Zero-Voltage Switching (ZVS) topology
  • Under-voltage lockout for safe operation
  • Soft-start capability to reduce inrush current
  • Overcurrent and overload protection
  • Low standby power consumption

With its combination of features, the TEA2261 provides designers with a powerful tool for creating efficient, reliable, and cost-effective power supplies for a wide array of electronic devices. Its commitment to energy efficiency also ensures that end products meet stringent power consumption standards, contributing to a greener environment.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess